EN
  • EN
  • DE

AD5262BRUZ20

Part No AD5262BRUZ20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-Channel 15 V Digital Potentiometer | IC DGT POT 20KOHM 256TAP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 20k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5262
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136047-AD5262BRUZ20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5262BRUZ20 CAD Model

Description

AD5262BRUZ20 Digital Potentiometer from Analog Devices Inc.

The AD5262BRUZ20 is a precision digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This digital potentiometer provides a compact and reliable solution for applications requiring variable resistor settings. The AD5262BRUZ20 features a dual-channel configuration, with each channel offering a resistance of 20 kΩ.

This digital potentiometer utilizes a versatile I²C-compatible interface, enabling easy integration into a wide range of systems. The non-volatile memory ensures that resistance settings are retained even when the power is turned off, making it an ideal choice for settings that need to be preserved across power cycles.

The device operates over a broad voltage range of 2.7V to 5.5V, which makes it suitable for use in both 3V and 5V systems. Its temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions. The AD5262BRUZ20 is housed in a compact TSSOP-14 package, optimizing board space without sacrificing performance.

Key features of the AD5262BRUZ20 include:

  • Dual 20 kΩ potentiometers
  • I²C-compatible serial interface
  • Non-volatile memory for storing settings
  • Wide operating voltage range of 2.7V to 5.5V
  • Extended temperature range of -40°C to +85°C
  • Compact TSSOP-14 package
  • Low temperature coefficient for stable performance

Applications for the AD5262BRUZ20 are diverse and can include adjustable power supplies, LCD screen calibration, audio control, industrial automation systems, and other electronic adjustments where precise control of resistance is required.

With its combination of precision, versatility, and reliability, the AD5262BRUZ20 is a highly effective solution for designers looking to add adjustable resistive elements to their electronic designs. Analog Devices Inc. continues to provide innovative and high-quality components that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4806 $53.7672
24+ $4.1971 $100.7304
37+ $4.0553 $150.0461
54+ $3.7717 $203.6718
69+ $3.6299 $250.4631
87+ $3.4881 $303.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess