EN
  • EN
  • DE

AD548JRZ

Part No AD548JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 750μV
Operating Supply Current 170μA
Channel Output Current 15mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135706-AD548JRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD548JRZ CAD Model

Description

AD548JRZ Precision Operational Amplifier

The AD548JRZ is a high-precision operational amplifier from the renowned manufacturer Analog Devices Inc., designed to offer a perfect blend of performance and reliability for a wide range of applications. This particular model is part of the AD548 series, which is known for its low power consumption and excellent dc performance.

Key Features:

  • Low Offset Voltage: The AD548JRZ boasts an impressive offset voltage of just 50 µV, which is ideal for applications requiring high accuracy and stability.
  • Low Input Bias Current: With an input bias current of only 0.3 nA, this op-amp minimizes errors in high impedance circuits, making it suitable for precision instrumentation.
  • Low Power Consumption: Operating with a supply current of just 600 µA, the AD548JRZ is an energy-efficient solution for battery-powered devices and energy-sensitive systems.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz, providing sufficient bandwidth for a variety of applications without compromising on the gain.
  • Single-Supply Operation: The AD548JRZ is capable of operating from a single supply ranging from 5 V to 36 V or dual supplies of ±2.5 V to ±18 V, offering flexibility in various circuit designs.

Applications:

The AD548JRZ is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog processing
  • Sample and hold circuits
  • Active filters
  • Buffer amplifiers

Package and Quality:

Encased in an 8-lead SOIC (Small Outline Integrated Circuit) package, the AD548JRZ offers a compact footprint for space-constrained applications. Analog Devices Inc. is committed to high standards of quality, and this product is no exception, ensuring reliable performance even in demanding environments.

Overall, the AD548JRZ from Analog Devices Inc. is a top choice for designers seeking a precision operational amplifier that delivers both accuracy and efficiency. Its robust feature set, coupled with the company's reputation for quality, makes it an excellent component for precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9204 $64.6020
11+ $10.6014 $116.6154
17+ $10.2702 $174.5934
24+ $9.9388 $238.5312
31+ $9.6075 $297.8325
41+ $8.6137 $353.1617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 746 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess