The SiT8002AC-33-33E-2.000000Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It provides a highly stable and accurate 2.000000 MHz clock signal for a variety of electronic applications. The part number indicates specific characteristics, such as supply voltage (3.3V), temperature range, and stability grade. SiTime MEMS oscillators are known for their robustness, small size, and low power consumption.
Applications
- Microcontrollers
- Microprocessors
- FPGA clock sources
- Real-time clocks (RTCs)
- Communication systems
Features
- MEMS resonator technology
- 2.000000 MHz output frequency
- 3.3V supply voltage
- Excellent frequency stability
- Low power consumption
- Small footprint
Benefits
- High accuracy and reliability
- Improved system performance
- Reduced power consumption
- Compact size for space-constrained applications
Additional Details
The SiT8002AC-33-33E-2.000000Y utilizes MEMS resonator technology to generate a highly stable and accurate clock signal. The 3.3V supply voltage is compatible with many common digital logic devices. The excellent frequency stability ensures that the clock signal remains within the specified tolerance over temperature and voltage variations. The low power consumption is beneficial for battery-powered applications.
The small footprint of the SiT8002AC-33-33E-2.000000Y allows it to be used in space-constrained applications. The SiTime datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.
MEMS oscillators are more robust than traditional quartz crystal oscillators, making them less susceptible to shock and vibration. This makes them suitable for use in harsh environments. The SiT8002AC-33-33E-2.000000Y is a reliable and versatile clock source that can be used in a wide range of electronic applications.