The AD546JN is a high-performance precision operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of precision instrumentation, data acquisition systems, and industrial control systems. This operational amplifier is well-suited for applications that demand low offset voltage, low noise, and high gain accuracy.
Key Features
- Low Offset Voltage: The AD546JN features a very low input offset voltage, which minimizes error in high precision applications.
- High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising gain.
- Low Noise Performance: It offers excellent low noise characteristics, making it ideal for sensitive audio applications and signal conditioning.
- Stable with High Capacitive Loads: The AD546JN is designed to be stable with capacitive loads, ensuring reliable performance in a variety of configurations.
Product Specifications
Parameter
Value
Number of Channels
1
Supply Voltage (±)
4.5V to 18V
Input Offset Voltage
500 µV Max
Input Bias Current
3 nA Max
Operating Temperature Range
-40°C to +85°C
Package Type
DIP-8
Applications
The AD546JN is versatile and can be used in a variety of applications. It is particularly well-suited for:
- High Precision Data Acquisition Systems
- Instrumentation Amplifiers
- Analog Filters
- Industrial Process Controls
- Strain Gauge Amplifiers
With its robust design and reliable performance, the AD546JN precision operational amplifier from Analog Devices Inc. is an excellent choice for professionals seeking to enhance the accuracy and stability of their electronic systems.