EN
  • EN
  • DE

AD5450YUJ-REEL7

Part No AD5450YUJ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING TSOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Base Product Number AD5450
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36852-AD5450YUJ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5450YUJ-REEL7 CAD Model

Description

Product Overview: AD5450YUJ-REEL7

The AD5450YUJ-REEL7 is a cutting-edge digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance DAC is designed to deliver precision analog output, derived from digital input signals, to meet the stringent requirements of modern electronic systems. It is a popular choice for applications in communication systems, process control, and sophisticated industrial equipment.

Key Features

  • Precision Conversion: The AD5450YUJ-REEL7 offers excellent accuracy and stability, ensuring that the analog output closely matches the digital input value.
  • Compact Package: Available in a compact package, this DAC is designed for space-constrained applications where board real estate is at a premium.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for portable and battery-powered devices.
  • High-Speed Interface: This product features a high-speed serial interface, facilitating rapid data transfer and minimizing signal propagation delays.
  • Wide Operating Temperature Range: The device is engineered to operate reliably over a broad temperature range, accommodating various environmental conditions.

Applications

The versatile AD5450YUJ-REEL7 is suitable for a wide array of applications, including:

  • Telecommunication infrastructure
  • Automated test equipment
  • Data acquisition systems
  • Process control systems
  • Audio equipment
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5450YUJ-REEL7 is no exception. It is produced using state-of-the-art manufacturing processes, ensuring high performance and dependability. Customers can trust this DAC to provide consistent operation and longevity in their critical applications.

Supply Chain and Packaging

The AD5450YUJ-REEL7 comes in a tape and reel packaging format (REEL7), which is suitable for automated assembly processes, enabling efficient manufacturing and scalability for high-volume production. Analog Devices Inc. ensures a secure supply chain with rigorous testing and quality control measures, delivering peace of mind to its customers.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9808 $50.6736
41+ $2.4458 $100.2778
64+ $2.3693 $151.6352
88+ $2.2929 $201.7752
113+ $2.2165 $250.4645
151+ $1.9872 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess