EN
  • EN
  • DE

AD5440YRUZ-REEL7

Part No AD5440YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Digital to Analog Converter 2 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD5440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5440YRUZ-REEL7DKR, AD5440YRUZ-REEL7TR, AD5440YRUZ-REEL7CT, AD5440YRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909447-AD5440YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5440YRUZ-REEL7 CAD Model

Description

Product Overview: AD5440YRUZ-REEL7

The AD5440YRUZ-REEL7 is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., an industry leader in precision analog technology. This particular model is part of their extensive range of DACs designed for applications that demand accuracy and reliability.

Key Features

  • Precision Dual 12-Bit DAC: The AD5440YRUZ-REEL7 features a dual 12-bit DAC, providing two independent output channels with high precision. This is ideal for applications where dual data streams need to be converted to analog signals with a high degree of accuracy.
  • Serial Interface: The device includes a serial interface for communication, which allows for easy integration with microcontrollers and other digital systems. This interface is designed to minimize the number of pins required for connection, simplifying the overall design and saving space on the PCB.
  • Compact Packaging: Supplied in a compact TSSOP (Thin Shrink Small Outline Package), the AD5440YRUZ-REEL7 is suitable for space-constrained applications. The REEL7 suffix indicates that this product is provided on a reel, facilitating automated assembly for high-volume production.
  • Wide Operating Range: The DAC operates over a wide range of supply voltages, accommodating various system requirements and ensuring flexibility in design.

Applications

The AD5440YRUZ-REEL7 is versatile and can be used in a broad spectrum of applications, including:

  • Industrial Automation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Communication Systems
  • Medical Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5440YRUZ-REEL7 is no exception. The product is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Ordering Information

For ordering, the AD5440YRUZ-REEL7 is available in tape and reel packaging, making it ready for automated assembly processes. Detailed specifications, datasheets, and additional resources can be obtained from the Analog Devices Inc. website or authorized distributors.

With its precision performance and robust design, the AD5440YRUZ-REEL7 is an excellent choice for designers looking to implement a reliable DAC solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6301 $58.1505
11+ $9.5427 $104.9697
17+ $9.2445 $157.1565
23+ $8.9463 $205.7649
29+ $8.6481 $250.7949
39+ $7.7535 $302.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,874 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess