The AD5433YRUZ is a high-performance, precision 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer exceptional accuracy and stability. This component is a part of their extensive DAC portfolio and is suitable for a wide range of applications including industrial process control, instrumentation, and automated test equipment.
Key Features
- Resolution: 8-bit DAC offers fine granularity for analog output signals, ensuring precise control in various applications.
- Output Range: Features a flexible reference input, allowing for a wide range of output voltages to accommodate different application needs.
- Interface: The device includes a serial interface for digital input, providing easy integration with microcontrollers and digital systems.
- Package: Housed in a compact TSSOP package, the AD5433YRUZ is designed for space-constrained applications.
- Power Efficiency: Operates with a low power supply, making it an excellent choice for power-sensitive applications.
- Accuracy: Offers high accuracy with minimal temperature drift, ensuring reliable performance across a range of operating conditions.
Applications
The AD5433YRUZ is versatile and can be used in various applications, including:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAQ)
- Industrial Process Control
- Portable Battery-Powered Instruments
- Digital Gain and Offset Adjustment
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE) |
| Supply Voltage |
2.5 V to 5.5 V |
| Package |
TSSOP |
| Operating Temperature |
-40°C to +105°C |
The AD5433YRUZ by Analog Devices Inc. is a reliable and precise DAC solution, offering a blend of performance, power efficiency, and flexibility, making it an ideal choice for precision analog output requirements.