EN
  • EN
  • DE

AD5432YRM-REEL7

Part No AD5432YRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 10MSOP / 10 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 1
Settling Time 160ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD5432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5432YRM-REEL7,2156-AD5432YRM-REEL7-ADTR
Standard Package 1,000
Win Source Part Number 1022950-AD5432YRM-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5432YRM-REEL7 CAD Model

Description

The AD5432YRM-REEL7 is a high-performance, single-channel, 12-bit digital-to-analog converter (DAC) from the industry-leading semiconductor manufacturer Analog Devices Inc. This precision DAC is designed for compact and power-efficient applications that require high accuracy and stability over temperature and time.

Key Features

  • Resolution: 12-bit DAC offers fine-grain output with high resolution for precise applications.
  • Output Type: The device provides a buffered voltage output, ensuring compatibility with a wide range of subsequent stages in a signal chain.
  • Settling Time: Fast settling time allows for high-speed operation, making it ideal for dynamic applications.
  • Power Supply: Operates from a single 2.5V to 5.5V supply, providing flexibility in various power environments.
  • Low Power Consumption: Designed for low power operation, which is critical for battery-powered and portable devices.
  • Packaging: Available in a small MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: Specified performance across the industrial temperature range of -40°C to +85°C.

Applications

The AD5432YRM-REEL7 is versatile and can be used in a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable battery-powered instruments
  • Waveform and signal generation

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5432YRM-REEL7 is no exception and is built to meet the highest industry standards. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration into your design as seamless as possible.

For engineers and designers seeking a reliable and precise DAC solution, the AD5432YRM-REEL7 offers the performance and features necessary to meet the demands of a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess