EN
  • EN
  • DE

LTC2983ILX

Part No LTC2983ILX
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PWR SUPPLY MGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340736-LTC2983ILX
Ultra Librarian 3D Model Ultra Librarian LTC2983ILX CAD Model

Description

Analog Devices Inc. LTC2983ILX: High-Accuracy Digital Temperature Measurement System

The LTC2983ILX from Analog Devices is a sophisticated temperature measurement IC that offers a comprehensive solution for highly accurate temperature data acquisition. Designed to directly digitize RTDs, thermocouples, thermistors, and diodes with exceptional precision, this product stands out in the market for its versatility and ease of use.

At the heart of the LTC2983ILX is its advanced, proprietary delta-sigma ADC technology, which provides a 24-bit resolution that ensures the highest level of accuracy in temperature readings. This multi-sensor temperature measurement system can handle a wide range of sensors, offering built-in support for a variety of sensor types, including Type B, E, J, K, N, S, R, and T thermocouples, two-, three-, and four-wire RTDs, thermistors, and direct temperature measurement of diodes.

One of the standout features of the LTC2983ILX is its user-friendly interface. The device simplifies the complex signal conditioning and calibration required for different sensors by incorporating all necessary algorithms and calibration coefficients. This means that users can easily configure the IC for their specific sensor type and start measuring temperature with minimal setup time. The product also includes automatic linearization of sensors, which significantly reduces the complexity of the temperature measurement process.

The LTC2983ILX is designed for robustness, with fault detection capabilities that ensure reliable operation even in the toughest conditions. It can detect sensor faults, out-of-range temperatures, and connection issues, helping to prevent damage to the system and maintain accurate measurements.

With its wide operating temperature range and flexible power supply options, the LTC2983ILX is ideal for a variety of applications, including industrial control systems, medical equipment, and high-performance computing systems. Its compact LQFP-48 package allows for easy integration into existing designs without the need for significant board redesigns.

In summary, the LTC2983ILX from Analog Devices Inc. is a highly accurate, versatile, and user-friendly temperature measurement system that can meet the needs of the most demanding applications. Its ability to interface with a wide range of sensors and perform complex signal conditioning tasks makes it a valuable component for any precision temperature monitoring or control system.

You May Also Be Interested in

Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess