EN
  • EN
  • DE

AD5422AREZ-REEL

Part No AD5422AREZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Single Channel, 12-/16-Bit, Serial Input, Current Source and Voltage Output DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 40 V, -3 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1.3 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 1136217-AD5422AREZ-REEL
Manufacturer Homepage www.analog.com
Family Name AD5422
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5422AREZ-REEL CAD Model

Description

Product Overview: AD5422AREZ-REEL

The AD5422AREZ-REEL is a high-performance, single-channel, serial input, current source and voltage output digital-to-analog converter (DAC) from Analog Devices Inc., a leading manufacturer in precision analog microelectronics. This product is part of the REEL packaging series, indicating its availability on tape and reel for automated assembly processes, making it ideal for high-volume production.

Key Features

  • Flexible Output Ranges: The AD5422AREZ-REEL provides programmable current output ranges of 4-20mA, 0-20mA, or an overrange of 0-24mA. Voltage output ranges include 0-5V, 0-10V, ±5V, and ±10V.
  • High Resolution: It offers a 16-bit resolution which ensures precise control over output signals for critical applications.
  • On-Chip Output Fault Detection: The device features an on-chip diagnostic function that can detect open circuit, short circuit, over-temperature, and under-voltage conditions, enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating.
  • Robust Interface: The serial peripheral interface (SPI) is compatible with 1.8V to 5V logic levels, allowing for easy integration into various digital systems.
  • Compact Package: The AD5422AREZ-REEL comes in a compact 24-lead TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility and precision of the AD5422AREZ-REEL make it an excellent choice for a wide range of industrial and instrumentation applications. These include process control, actuator control, PLCs (Programmable Logic Controllers), and HART (Highway Addressable Remote Transducer) networked devices. Its reliable performance under harsh conditions makes it particularly well-suited for factory automation and control systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD5422AREZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency across applications. Engineers and designers can trust this DAC to deliver precise control and robust operation in their critical designs.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9038 $53.7114
7+ $14.6903 $102.8321
11+ $14.2312 $156.5432
15+ $13.7721 $206.5815
19+ $13.3131 $252.9489
26+ $11.9359 $310.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess