EN
  • EN
  • DE

AD5421CREZ-RL7

Part No AD5421CREZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Serial Input, Loop-Powered, 4 mA to 20 mA DAC | IC DAC 16BIT V-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 16
Number of D/A Converters 1
Settling Time 50μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 1.71V ~ 5.5V
Supply Voltage , Digital 3.17V ~ 3.48V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture Cyclic Serial
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Mounting Style SMD
Family Part Number AD5421
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1136215-AD5421CREZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5421CREZ-RL7 CAD Model

Description

Product Overview: AD5421CREZ-RL7 from Analog Devices Inc.

The AD5421CREZ-RL7 is a high-performance, loop-powered 4 mA to 20 mA digital-to-analog converter (DAC) module designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is specifically engineered to offer precise current control in industrial process control systems, such as smart transmitters and actuator control.

At the heart of the AD5421CREZ-RL7 lies a precision 16-bit sigma-delta DAC that ensures accurate and stable current output over the entire 4 mA to 20 mA range. The device is capable of operating from a single 10.8 V to 42 V supply, making it versatile for a wide range of applications. It includes a power-on reset circuit that ensures the current output defaults to 4 mA on power-up, a critical feature for safety in process control systems.

The AD5421CREZ-RL7 also features a robust set of diagnostics and safety features. These include overcurrent protection, thermal shutdown, and open-circuit, short-circuit detection for the loop current. These features help safeguard the device and the system it is a part of, against common fault conditions that can occur in harsh industrial environments.

Communication with the AD5421CREZ-RL7 is achieved through a highly reliable HART (Highway Addressable Remote Transducer) protocol, which is widely used in the industry for transmitting and receiving digital information across analog wires. This ensures compatibility with a vast array of control systems and allows for easy integration into existing infrastructures.

The device comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, minimizing the space required on the PCB and making it a suitable option for space-constrained applications. With its combination of precision, reliability, and ease of use, the AD5421CREZ-RL7 is an excellent choice for designers looking to implement or upgrade their 4-20 mA loop systems.

For more information about the AD5421CREZ-RL7, including detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess