EN
  • EN
  • DE

AD5420ACPZ

Part No AD5420ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Channel, 16-Bit, Serial Input, Current Source DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136212-AD5420ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5420ACPZ CAD Model

Description

Introducing the AD5420ACPZ from Analog Devices Inc.

The AD5420ACPZ is a high-performance, single-channel, serial input, 16-bit, loop-powered 4 mA to 20 mA digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Analog Devices Inc. This compact and efficient component is housed in a 32-lead LFCSP (Lead Frame Chip Scale Package) and is specifically designed to meet the stringent requirements of industrial process control applications.

Key Features

  • High Resolution: The AD5420 offers a 16-bit resolution which allows for precise control signals, ensuring accurate and reliable data conversion for critical processes.
  • Loop-Powered Operation: This DAC operates on a 4 mA to 20 mA current loop, which is the industry standard for transmitting analog signals over long distances with high immunity to noise and resistance to interference.
  • On-Chip Voltage Regulator: The inclusion of an on-chip voltage regulator simplifies the power supply requirements, as it can operate with supply voltages from 10.8 V to 55 V.
  • Flexible Serial Interface: The device features a flexible serial peripheral interface (SPI) that is compatible with 3.3 V and 5 V logic levels, allowing for easy integration into a wide range of control systems.
  • Robust Output Fault Detection: The AD5420ACPZ incorporates comprehensive diagnostics and fault detection capabilities, including overcurrent protection and an open-circuit detection for the loop current, which enhances system reliability and safety.
  • Temperature Range: It operates effectively over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.

Applications

With its robust feature set, the AD5420ACPZ is ideal for a variety of applications, including:

  • Industrial Process Control
  • Actuator Control
  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Smart Transmitters

The AD5420ACPZ from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it an excellent choice for system designers looking to improve the precision and efficiency of their control systems. Whether you are upgrading existing equipment or designing new industrial solutions, this DAC provides the functionality and performance to meet a broad spectrum of application requirements.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess