EN
  • EN
  • DE

AD5390BST-5

Part No AD5390BST-5
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8-/16-Channel, 3 V/5 V, Serial Input, Single- Supply, 12-/14-Bit Voltage Output DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136200-AD5390BST-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5390BST-5 CAD Model

Description

AD5390BST-5 Octal 16-Bit DAC from Analog Devices Inc.

The AD5390BST-5 is a highly integrated digital-to-analog converter (DAC) product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This octal, 16-bit DAC offers exceptional accuracy and stability, making it an excellent choice for precision applications in industrial, medical, and communication systems.

Key Features:

  • Resolution: The AD5390BST-5 features a 16-bit resolution, ensuring high precision in analog output.
  • Channel Count: It is an octal DAC, meaning it has eight independent DAC channels, which is ideal for applications requiring multiple analog outputs.
  • Interface: The device includes a serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and integration.
  • Output Range: Users can select from various output ranges, including bipolar and unipolar configurations, to meet specific application requirements.
  • Integrated Reference: The AD5390BST-5 comes with an on-chip 2.5 V reference, which can be overdriven if an external reference is preferred, offering design versatility.
  • Power Supply: It operates from a 5 V power supply, making it compatible with a wide range of industrial and commercial applications.
  • Package: The device is available in a compact 64-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The AD5390BST-5 is versatile enough to be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Performance:

With its robust design, the AD5390BST-5 ensures low power dissipation and features a power-down mode to further reduce power consumption when not in active use. The device also boasts excellent thermal performance and long-term reliability, making it a preferred choice for systems that require consistent performance over extended periods.

Overall, the AD5390BST-5 from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it a top-tier component for engineers and designers looking to incorporate high-quality DAC functionality into their systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess