EN
  • EN
  • DE

AD5383BSTZ-3

Part No AD5383BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 32CHAN 3V 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Number of D/A Converters 32
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, Parallel, SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 198552-AD5383BSTZ-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5383BSTZ-3 CAD Model

Description

Analog Devices AD5383BSTZ-3 Multi-Channel Digital-to-Analog Converter

The AD5383BSTZ-3 from Analog Devices Inc. is a high-performance, multi-channel digital-to-analog converter (DAC) that offers an ideal solution for a wide range of applications requiring precise analog output from digital input signals. This component is designed to meet the stringent requirements of industrial control systems, automated test equipment, and high-density data acquisition systems, among others.

At the heart of the AD5383BSTZ-3 lies a 32-channel, 14-bit DAC, which provides the flexibility and accuracy needed for complex and demanding tasks. Each channel is capable of converting digital input into a corresponding analog voltage at a high resolution, ensuring detailed and precise control over the output signals. The device operates on a 2.5 V to 5.5 V power supply range, making it versatile for various system voltages.

The AD5383BSTZ-3 features an on-chip output amplifier that can produce bipolar voltages of ±10 V and unipolar voltages up to 10 V, allowing it to drive a wide range of actuators and transducers directly. This reduces the need for external components, simplifying the system design and saving board space. The DAC also includes an integrated precision reference, which further enhances the accuracy and stability of the analog outputs.

Communication with the AD5383BSTZ-3 is facilitated through a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with most microcontrollers and digital signal processors. The device also features a daisy-chain capability, which simplifies the interface to multiple DACs in a system.

Enclosed in a compact 64-lead LQFP (Low-profile Quad Flat Package), the AD5383BSTZ-3 is designed for space-constrained applications. Its robust design and wide operating temperature range of -40°C to +85°C make it suitable for use in harsh environments.

Analog Devices Inc. is known for its commitment to high-quality components, and the AD5383BSTZ-3 is no exception. With its combination of high channel count, resolution, and built-in features, this DAC is an excellent choice for designers looking to enhance the performance and efficiency of their analog output systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9276 $74.7828
6+ $20.4534 $122.7204
9+ $19.8143 $178.3287
13+ $19.1751 $249.2763
16+ $18.5359 $296.5744
21+ $16.6184 $348.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess