EN
  • EN
  • DE

AD5370BSTZ

Part No AD5370BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 64LQFP / 16 Bit Digital to Analog Converter 40 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Number of D/A Converters 40
Settling Time 30µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 9V ~ 16.5V, -4.5V ~ 16.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting SMD (SMT)
Base Product Number AD5370
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5370BSTZ-ND,505-AD5370BSTZ,2156-AD5370BSTZ,ANAANAAD5370BSTZ,-2735-AD5370BSTZ
Standard Package 1
Win Source Part Number 1027764-AD5370BSTZ
Ultra Librarian 3D Model Ultra Librarian AD5370BSTZ CAD Model

Description

The AD5370BSTZ is a state-of-the-art digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This particular model exemplifies the company's commitment to providing precision data conversion technology that meets the rigorous demands of industrial, medical, and communication markets.

Key Features:

  • Resolution: The AD5370BSTZ boasts a 40-bit resolution, giving it the ability to produce very fine voltage levels for the most precise applications.
  • Channels: It features 40 independent DAC channels, making it an ideal choice for complex systems that require multiple output signals.
  • Output Range: Users can program the output range of each DAC channel to one of two preset voltage spans, allowing for flexibility in signal generation.
  • Interface: The device includes a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital signal processors.
  • Accuracy: High accuracy and low glitch energy make the AD5370BSTZ suitable for critical applications where output precision is paramount.
  • Package: The DAC comes in a compact 64-lead LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs.

Applications:

The AD5370BSTZ is versatile and can be used in a diverse range of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Process Control Systems
  • Data Acquisition Systems
  • Waveform Generation

Technical Specifications:

Parameter Value
Resolution 40-bit
Number of Channels 40
Output Range Programmable
Interface SPI, QSPI™, MICROWIRE™, DSP
Package 64-lead LQFP

For designers and engineers looking for a high-precision, multi-channel DAC solution, the AD5370BSTZ from Analog Devices Inc. provides the performance and reliability required for the most demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2287 $103.2287
2+ $99.8987 $199.7974
3+ $96.5688 $289.7064
4+ $86.5789 $346.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess