EN
  • EN
  • DE

ADG201AKR

Part No ADG201AKR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Supply Voltage , Single (V+) 10V ~ 15V
Supply Voltage , Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG201
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140144-ADG201AKR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201AKR CAD Model

Description

Product Overview: ADG201AKR by Analog Devices Inc.

The ADG201AKR is a high-performance analog switch developed by Analog Devices Inc., renowned for its precision in electronic components. This switch is part of the ADG201 series, which is designed to facilitate the accurate control of analog signals in a wide range of applications. The ADG201AKR is a quad SPST switch, offering four single-pole, single-throw switches in one compact package, making it an ideal choice for space-constrained designs.

With its CMOS (Complementary Metal-Oxide Semiconductor) technology, the ADG201AKR provides low power dissipation alongside a high switching speed. This switch operates over a broad power supply range from ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, providing versatility in various power environments. The device features low power consumption, which is critical for battery-powered and portable devices, ensuring longer operation times between charges.

The ADG201AKR boasts on-resistance (RON) characteristics that remain flat over the full analog signal range, which ensures excellent linearity and low distortion. This is particularly important in precision analog applications such as data acquisition systems, test equipment, and audio signal routing, where maintaining signal integrity is paramount. The low RON also contributes to better signal-to-noise ratios, enhancing overall system performance.

Additionally, the ADG201AKR has a high degree of switching accuracy with low charge injection, minimizing signal corruption during the switching process. This feature, along with its low crosstalk between switches, makes the ADG201AKR an excellent choice for multiplexing and demultiplexing applications, as well as for use in sample-and-hold circuits.

For ease of use, the ADG201AKR is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compatible with standard surface-mount manufacturing processes. It also features TTL/CMOS-compatible digital inputs, which allows for easy integration with digital logic components.

In summary, the ADG201AKR by Analog Devices Inc. is a versatile and reliable analog switch that delivers high performance in a variety of applications. Its robust design, low power consumption, and precision switching capabilities make it an essential component for designers seeking to optimize their analog signal routing and control.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7392 $61.6096
30+ $3.8886 $116.6580
46+ $3.7671 $173.2866
64+ $3.6456 $233.3184
82+ $3.5241 $288.9762
110+ $3.1595 $347.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,576 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess