EN
  • EN
  • DE

AD5362BCPZ

Part No AD5362BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Channel, 16/14-Bit, Serial Input, Voltage-Output DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 8
Settling Time 30μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 8 V ~ 16.5 V, -4.5 V ~ 16.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1136174-AD5362BCPZ
Manufacturer Homepage www.analog.com
Family Name AD5362
Introduction Date October 12, 2005
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5362BCPZ CAD Model

Description

AD5362BCPZ - High Precision, Octal, 16-bit DAC from Analog Devices Inc.

The AD5362BCPZ is a state-of-the-art octal, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is engineered to deliver high accuracy and performance for applications requiring multiple DACs with tight matching and low outgassing in a compact package.

Encased in a 64-lead LFCSP (Lead Frame Chip Scale Package), the AD5362BCPZ is ideal for space-constrained applications. It operates from a 2.5V to 5.5V supply, providing a flexible power range that caters to a variety of systems. The DAC features an on-chip output amplifier with rail-to-rail operation, which maximizes dynamic range and enhances performance.

One of the key benefits of the AD5362BCPZ is its integrated precision reference. This reference provides a stable voltage output, ensuring accurate and consistent DAC performance over time and temperature variations. Additionally, the device boasts a low temperature coefficient, further enhancing its precision capabilities.

The AD5362BCPZ offers a versatile interface that includes a 3-wire serial interface and a high-speed 4-wire SPI-compatible interface, allowing for easy integration into a variety of digital systems. The device also features a daisy-chain capability, simplifying the connection of multiple DACs in series, which is particularly useful in complex systems requiring a large number of DAC channels.

Applications that can benefit from the AD5362BCPZ include industrial automation, process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Its robust design also makes it suitable for mission-critical applications in the medical and aerospace industries.

In summary, the AD5362BCPZ from Analog Devices Inc. is a high-precision, versatile, and reliable octal DAC solution, offering exceptional performance for a wide range of demanding applications. Its compact form factor, combined with its high feature integration, makes it a top choice for designers looking to optimize their systems for precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9477 $107.8954
3+ $44.2649 $132.7947
5+ $42.8816 $214.4080
6+ $41.4984 $248.9904
8+ $40.1150 $320.9200
10+ $35.9652 $359.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess