EN
  • EN
  • DE

AD5360BSTZ-REEL

Part No AD5360BSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 16CH SERIAL 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 16
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 8 V to 16.5 V, -4.5 V to 16.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 52-LQFP (10x10)
Win Source Part Number 141495-AD5360BSTZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5360BSTZ-REEL CAD Model

Description

The AD5360BSTZ-REEL, manufactured by Analog Devices Inc., is a high-performance, 16-channel, 16-bit digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial and communication applications. This precision DAC offers a versatile solution for complex systems requiring multiple output channels with fine resolution and accuracy.

Key Features:

  • 16 Independent DAC Channels: This device integrates sixteen 16-bit DACs in a single package, providing a compact solution for systems with multiple output requirements.
  • High Resolution: With 16-bit resolution, the AD5360BSTZ-REEL ensures precise control over output signals, making it ideal for applications where accuracy is critical.
  • Flexible Reference Inputs: It features a wide range of reference input capabilities, allowing for both external and internal reference voltages, which can be buffered or unbuffered to suit various application needs.
  • Programmable Output Ranges: The DAC supports multiple programmable output ranges, including bipolar and unipolar configurations, providing versatility in signal generation.
  • Serial Interface: The device includes a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Integrated Output Amplifiers: Each DAC channel has its own output amplifier, which can drive capacitive loads and simplify the design of the output stage.
  • Thermal Monitoring: The AD5360BSTZ-REEL is equipped with an on-chip temperature sensor for thermal monitoring, helping to protect the device from overheating.
  • Power-On Reset: The DAC channels power up with their outputs disabled to a known state, minimizing potential issues during system power-up.

Applications:

The AD5360BSTZ-REEL is suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Communication Infrastructure

With its comprehensive feature set, the AD5360BSTZ-REEL by Analog Devices Inc. represents a robust, multi-channel DAC solution that delivers precision, performance, and flexibility for advanced electronics systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.7025 $78.7025
2+ $64.5764 $129.1528
3+ $62.5584 $187.6752
4+ $60.5404 $242.1616
5+ $58.5224 $292.6120
6+ $52.4684 $314.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess