EN
  • EN
  • DE

MAX15020ATP+T

Part No MAX15020ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 40V
Output Voltage 0.5V
Output Voltage MAX 36V
Output Current 2A
Frequency - Switching 300kHz ~ 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 701542-MAX15020ATP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15020ATP+T
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX15020ATP+T CAD Model

Description

Maxim Integrated's MAX15020ATP+T: High-Voltage, High-Frequency Step-Down Converter

The MAX15020ATP+T from Maxim Integrated is a high-performance, high-voltage, step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power management solution operates from an input voltage range of 4.5V to 28V, making it suitable for systems with varying power requirements.

Key Features

  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, the MAX15020ATP+T is capable of handling high-voltage applications, providing flexibility and compatibility with various power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 90% of the input voltage, allowing for precise regulation tailored to the needs of the connected load.
  • High-Frequency Operation: This converter operates at a switching frequency of up to 500kHz, which enables the use of smaller external components, reducing the overall solution size and improving power density.
  • Integrated High-Side Switch: The device includes an internal high-side switch, which simplifies the circuit design and enhances efficiency by eliminating the need for an external power switch.
  • Thermal and Overcurrent Protection: The MAX15020ATP+T is equipped with thermal shutdown and overcurrent protection features, ensuring safe operation and longevity of the product under adverse conditions.
  • Low Shutdown Current: It boasts a low shutdown current of less than 1µA, which helps to conserve power when the device is in standby mode.

Applications

The MAX15020ATP+T is an ideal choice for a variety of applications that require efficient power conversion, including but not limited to:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Telecommunications Equipment
  • Point-of-Load Power Supplies
  • Portable and Battery-Powered Devices

Maxim Integrated's commitment to quality and innovation is evident in the MAX15020ATP+T, which is designed to meet the stringent requirements of modern electronic systems. With its high efficiency, robust protection features, and flexible operation, this step-down converter is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess