EN
  • EN
  • DE

AD5321BRT-500RL7

Part No AD5321BRT-500RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V to 5.5 V, 120 μA, 2-Wire Interface, Voltage-Output 8-/10-/12-Bit DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136122-AD5321BRT-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5321BRT-500RL7 CAD Model

Description

Manufacturer: Analog Devices Inc.

The AD5321BRT-500RL7 is a high-performance, digital-to-analog converter (DAC) that offers a blend of precision, compact design, and versatility, making it an ideal choice for a wide range of applications. This 12-bit DAC is part of Analog Devices Inc.'s renowned series of data conversion solutions designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Resolution: 12-bit
  • Output Type: Voltage
  • Interface: Serial (2-Wire, I2C)
  • Settling Time: 6µs
  • Operating Temperature: -40°C to +105°C
  • Package: SOT-23-6
  • Mounting Type: Surface Mount
  • Supply Voltage: 2.5 V to 5.5 V
  • Number of Channels: 1 Channel

Performance and Applications

The AD5321BRT-500RL7 ensures accurate and stable digital-to-analog conversion, with a 12-bit resolution that provides fine granularity in output signal. Its fast settling time of 6 microseconds enables rapid updates to the output voltage, which is crucial for dynamic systems that require quick response times.

With its I2C-compatible serial interface, the AD5321BRT-500RL7 facilitates easy communication with microprocessors and microcontrollers, allowing for seamless integration into complex systems without the need for extensive wiring or additional components.

The device operates over a wide temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is paramount. Furthermore, its compact SOT-23-6 package allows for efficient use of PCB space, which is particularly beneficial in space-constrained applications.

The AD5321BRT-500RL7 is commonly used in portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control automation systems. Its versatility and performance make it an excellent choice for designers seeking a reliable DAC solution.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5321BRT-500RL7 is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for critical applications.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess