EN
  • EN
  • DE

AD5313RBCPZ-RL7

Part No AD5313RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 10-Bit nanoDAC with 2 ppm/C Reference, SPI Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel - TR
Resolution 10
Number of D/A Converters 2
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±0.12, ±0.5 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1136105-AD5313RBCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5313
Introduction Date February 06, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5313RBCPZ-RL7 CAD Model

Description

Product Overview: AD5313RBCPZ-RL7 by Analog Devices Inc.

The AD5313RBCPZ-RL7 is a high-performance, dual 10-bit digital-to-analog converter (DAC) offered by the renowned manufacturer, Analog Devices Inc. This precision DAC component is an essential building block in various electronic systems, particularly suitable for applications that require accurate and stable analog output signals.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5313RBCPZ-RL7 boasts a small footprint that is ideal for space-constrained applications. The product comes with a serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a wide range of microcontrollers and digital systems.

With its dual DAC channels, the AD5313RBCPZ-RL7 provides flexibility in simultaneously driving two separate analog outputs. This makes it an excellent choice for systems that require multi-channel control, such as industrial automation, process control, and precision instrumentation. The device also features a power-down mode, significantly reducing power consumption when the DAC is not in active use, which is critical for battery-powered and energy-sensitive applications.

The robust design of the AD5313RBCPZ-RL7 ensures reliable performance over a wide temperature range, making it suitable for harsh industrial environments. The product's specifications include guaranteed monotonicity, low power operation, and an on-chip output buffer that can drive capacitive loads, offering designers a high level of accuracy and stability in their analog output signals.

Key features of the AD5313RBCPZ-RL7 include:

  • Dual 10-bit DAC channels
  • Compact LFCSP packaging
  • Compatible with various serial interface standards
  • Low power consumption with power-down mode
  • Guaranteed monotonic over all operating ranges
  • On-chip output buffer capable of driving capacitive loads
  • Wide operating temperature range

In summary, the AD5313RBCPZ-RL7 from Analog Devices Inc. represents a versatile and reliable solution for designers looking to incorporate precise analog output capabilities into their electronic designs. Its dual-channel configuration, interface compatibility, and robust performance make it an excellent choice for a myriad of applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5414 $62.1656
8+ $12.7519 $102.0152
13+ $12.3534 $160.5942
17+ $11.9549 $203.2333
22+ $11.5564 $254.2408
29+ $10.3610 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess