EN
  • EN
  • DE

AD5311BRM

Part No AD5311BRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +2.5 V to +5.5 V, 120 uA, 2-Wire Interface, Voltage Output 8-/10-/12-Bit DACs | IC DAC 10BIT V-OUT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 1
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD5311
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136100-AD5311BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5311BRM CAD Model

Description

The AD5311BRM is a highly integrated digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is part of a family of devices that provide a combination of performance, compact footprint, and versatile features, making it an ideal choice for a wide range of applications.

Key Features

  • Dual 10-bit DAC: The AD5311BRM features two 10-bit DAC channels, allowing for dual output with fine resolution.
  • Small Package: Encased in an MSOP (Mini Small Outline Package), this product is designed for space-constrained applications.
  • Low Power Consumption: With its low power design, it is well-suited for portable and battery-powered devices, ensuring efficient power management.
  • Integrated Reference: An on-chip precision output amplifier and voltage reference simplify the design process by reducing the need for external components.
  • Flexible Interface: The I²C-compatible serial interface allows for easy integration with microcontrollers and processors, providing a straightforward communication protocol.

Applications

The versatility of the AD5311BRM lends itself to a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Battery-Powered Instruments
  • Automotive Electronics

Technical Specifications

The AD5311BRM boasts the following technical specifications:

  • Resolution: 10-bit
  • Output Type: Voltage
  • Settling Time: Typically 6 μs
  • Operating Temperature Range: -40°C to +105°C
  • Supply Voltage: 2.5V to 5.5V

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5311BRM is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of industrial and automotive applications.

Ordering Information

The AD5311BRM is available for order under the specific part number AD5311BRMZ. For detailed information on purchasing options, bulk orders, and pricing, customers are encouraged to contact Analog Devices or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 519 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess