EN
  • EN
  • DE

AD53033JSTP

Part No AD53033JSTP
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC DVR/COMP W/HEATSINK 52-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Testing Equipment
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP-EDQUAD (14x14)
Mounting Type Surface Mount
Base Product Number AD5303
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553396-AD53033JSTP
Ultra Librarian 3D Model Ultra Librarian AD53033JSTP CAD Model

Description

The AD53033JSTP is a high-performance, precision integrated circuit product from the renowned manufacturer Analog Devices Inc. Designed for demanding applications that require accurate signal processing, this component is a testament to the company's commitment to innovation and quality.

Key Features:

  • High Precision: The AD53033JSTP boasts exceptional accuracy, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this product consumes minimal power, thereby extending the life of battery-powered devices and reducing the overall energy cost for users.
  • Wide Operating Temperature Range: With its robust design, the AD53033JSTP operates reliably across a broad range of temperatures, ensuring consistent performance in a variety of environments.
  • Durable: Manufactured by Analog Devices Inc., known for their high-quality products, the AD53033JSTP is built to last, even in the most challenging conditions.
  • Flexible Application: This versatile component can be used in a wide array of devices and systems, including medical instrumentation, industrial control systems, and precision measurement equipment.

Applications:

The AD53033JSTP is suitable for a range of applications, including but not limited to:

  • High-precision data acquisition systems
  • Medical imaging and diagnostics
  • Professional audio equipment
  • Instrumentation and control systems
  • Aerospace and defense electronics

Technical Specifications:

The AD53033JSTP comes with specifications that ensure it meets the needs of the most demanding applications. Users can expect a product that delivers on performance, durability, and reliability, backed by the expertise of Analog Devices Inc.

About Analog Devices Inc.:

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are synonymous with innovation and are used in a wide range of industries, from consumer electronics to industrial and automotive applications. With the AD53033JSTP, Analog Devices Inc. continues to set the standard for high-quality electronic components.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess