AD5302BRM: Dual 8-Bit DAC from Analog Devices Inc.
The AD5302BRM is a highly integrated digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This dual 8-bit DAC features two voltage output channels, each with its own 8-bit data input, and operates from a single 2.5 V to 5.5 V supply, making it versatile for a wide range of applications.
One of the standout features of the AD5302BRM is its small footprint. Housed in an MSOP (Mini Small Outline Package), it occupies minimal space on a printed circuit board, which is essential for space-constrained applications. The MSOP package also provides excellent thermal performance and reduces the complexity of the system design.
Key Features:
- Dual 8-Bit DACs: The device includes two independent DAC channels, allowing for simultaneous updates to multiple analog outputs.
- Low Power Consumption: With its low power operation, the AD5302BRM is ideal for battery-powered devices and power-sensitive applications.
- Wide Supply Range: It operates from a 2.5 V to 5.5 V supply, providing flexibility in various system designs.
- On-Chip Output Buffer Amplifiers: These amplifiers provide rail-to-rail output swing, ensuring maximum dynamic range.
- Serial Interface: The device features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, which simplifies the connection to microcontrollers or digital signal processors.
- Power-Down Function: The AD5302BRM includes a power-down function, which reduces the current consumption to 200 nA at 5 V, further conserving power when not in active use.
Applications:
The AD5302BRM is well-suited for a variety of applications where precision and compact design are critical. These include:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Programmable attenuators
- Industrial control systems
Overall, the AD5302BRM by Analog Devices Inc. is a reliable and efficient solution for designers looking to incorporate dual DAC functionality into their systems without compromising on space or power efficiency.