EN
  • EN
  • DE

AD5293BRUZ-20

Part No AD5293BRUZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single-Channel, 1024-Position, 1% R-Tolerance Digital Potentiometer | IC DGT POT 20KOHM 1024TP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 20k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD5293
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136074-AD5293BRUZ-20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5293BRUZ-20 CAD Model

Description

The AD5293BRUZ-20 from Analog Devices Inc. is a high-performance digital potentiometer that offers a full 20-bit resolution for precise control over your signal conditioning applications. Designed to provide an accurate and stable variable resistance, this compact component is ideal for calibration and adjustable gain circuits in a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Resolution: 20-bit resolution for precise adjustments.
  • Wide Voltage Range: Operates from a 2.7V to 5.5V single supply, making it versatile for various applications.
  • Low Temperature Coefficient: Ensures minimal deviation with temperature changes, providing stable performance across a wide temperature range.
  • Nonvolatile Memory: Settings can be stored in onboard memory, ensuring persistence of the resistance setting even after power-down.
  • Compact Package: Housed in a small 14-lead TSSOP (thin shrink small outline package), it is suitable for space-constrained applications.
  • Robust Interface: Features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into existing systems.

Applications

The AD5293BRUZ-20 is highly adaptable and can be used in various applications, including:

  • Programmable Filters and Delays
  • Calibration and Gain Adjustment Circuits
  • Power Supply Control
  • Automotive Electronics Adjustments
  • Portable Instrumentation

Product Specifications

Parameter Value Resistance Value 20 kΩ Number of Positions 1,048,576 Interface Type Serial (SPI, QSPI, MICROWIRE, DSP) Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +125°C Package Type 14-TSSOP

With its high resolution, robust interface, and nonvolatile memory, the AD5293BRUZ-20 is a superior choice for precision control in your next design project.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0572 $55.2860
12+ $9.0726 $108.8712
18+ $8.7891 $158.2038
24+ $8.5056 $204.1344
31+ $8.2221 $254.8851
41+ $7.3715 $302.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess