EN
  • EN
  • DE

AD5282BRUZ200-R7

Part No AD5282BRUZ200-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 200KOHM 256TP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 200k
Interface I²C
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5282
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366641-AD5282BRUZ200-R7
Ultra Librarian 3D Model Ultra Librarian AD5282BRUZ200-R7 CAD Model

Description

Analog Devices Inc. AD5282BRUZ200-R7 Digital Potentiometer

The AD5282BRUZ200-R7 from Analog Devices Inc. represents a pinnacle of precision and flexibility in the field of digital potentiometers. Designed to deliver high-performance, this digital potentiometer is an ideal solution for applications requiring variable resistance settings controlled digitally. The AD5282BRUZ200-R7 is a versatile component suitable for a wide array of industries, including but not limited to automotive, medical, communication, and industrial systems.

This digital potentiometer offers a dual-channel, 256-position, and is available in a compact 14-TSSOP (0.173", 4.40mm Width) package. It operates with a nominal resistance of 200 kΩ, providing a broad range of adjustability. The device features a ±1% end-to-end resistance tolerance error and a ±5% ratio metric tolerance error, ensuring precise control and high fidelity in resistance settings.

With an operating temperature range of -40°C to +125°C, the AD5282BRUZ200-R7 guarantees reliable performance even under extreme conditions. It is designed to work with a supply voltage ranging from 2.7 V to 5.5 V, making it compatible with most common systems and ensuring easy integration into a variety of circuit designs.

One of the key advantages of the AD5282BRUZ200-R7 is its non-volatile memory (EEPROM), which allows the resistance settings to be stored and retained even after the power is cycled. This feature is particularly useful for applications that require a preset resistance value upon startup or need to maintain settings between power-down cycles.

The device also includes a versatile digital interface, supporting both I²C and SPI protocols, which allows for easy communication with microcontrollers or other digital systems. This flexibility in communication ensures that the AD5282BRUZ200-R7 can be seamlessly integrated into a wide range of digital control systems.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD5282BRUZ200-R7 is manufactured to the highest quality standards. Its robust design and precision make it an excellent choice for designers looking to add reliable and accurate variable resistance in their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8361 $54.6888
18+ $5.6091 $100.9638
28+ $5.4338 $152.1464
39+ $5.2586 $205.0854
50+ $5.0833 $254.1650
66+ $4.5574 $300.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess