EN
  • EN
  • DE

AD5272BRMZ-20-RL7

Part No AD5272BRMZ-20-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 20K 1024POS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 20k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.5 V to 2.75 V
Features Selectable Address
Tolerance ±1%
Temperature Coefficient (Typ) 5 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 143237-AD5272BRMZ-20-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5272BRMZ-20-RL7 CAD Model

Description

AD5272BRMZ-20-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5272BRMZ-20-RL7 is a precision digital potentiometer engineered by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is designed to offer a reliable and versatile solution for various applications requiring precise resistance tuning. It is an ideal choice for professionals in the fields of industrial, automotive, and consumer electronics, among others.

Key Features

  • Resistance Options: The device offers a 20 kΩ resistance with a nominal resistor tolerance of ±1%. This makes it suitable for fine-tuning and calibration applications where precision is paramount.
  • Resolution: It features a 1024-position resolution, which allows for fine incremental adjustments, providing users with a high degree of control over their system's parameters.
  • Memory: The digital potentiometer comes with a non-volatile memory, ensuring that the last position is remembered even after the power is cycled, thus maintaining system stability and performance.
  • Interface: It is equipped with an I²C-compatible serial interface, which simplifies integration into existing digital systems and allows for easy communication with microcontrollers and other digital components.
  • Power Supply: The AD5272BRMZ-20-RL7 operates on a single 2.7V to 5.5V supply, providing flexibility in various power environments and compatibility with both 3V and 5V systems.
  • Package: This digital potentiometer is available in a compact 10-lead MSOP (Mini Small Outline Package) that is conducive to space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh conditions.

Applications

The AD5272BRMZ-20-RL7 is highly versatile and can be used in a wide range of applications, including:

  • Automatic calibration systems
  • Transducer adjustment of pressure, temperature, and position sensors
  • RF amplifier biasing
  • Automotive electronics tuning
  • Gain and offset adjustment

With its precision, reliability, and ease of use, the AD5272BRMZ-20-RL7 from Analog Devices Inc. stands out as a top-tier solution for designers and engineers looking to incorporate digital potentiometers into their systems.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1237 $56.9896
18+ $5.8451 $105.2118
27+ $5.6625 $152.8875
37+ $5.4798 $202.7526
48+ $5.2972 $254.2656
64+ $4.7492 $303.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess