EN
  • EN
  • DE

AD526CDZ

Part No AD526CDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 4MHZ 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
SR - Slew Rate 24 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 250μV
Operating Supply Current 10mA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±4.5 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
Win Source Part Number 767095-AD526CDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD526
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD526CDZ CAD Model

Description

The AD526CDZ from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a unique combination of features, making it an ideal choice for a wide range of applications. This product is part of the Analog Devices' precision op-amp family and is renowned for its excellent accuracy, stability, and ease of use.

Key Features and Benefits

  • High Precision: The AD526CDZ is designed to deliver outstanding precision with low offset voltage, low offset voltage drift, and low noise, ensuring accurate signal amplification in critical applications.
  • Wide Supply Range: It operates with a supply voltage range from ±4.5 V to ±18 V, providing flexibility in various power environments and making it suitable for dual-supply applications.
  • High Output Current: Capable of delivering a high output current, this operational amplifier can drive heavy loads while maintaining linearity and low distortion.
  • Robust Thermal Performance: The AD526CDZ comes in a hermetically sealed ceramic DIP package, which enhances its thermal performance and reliability in demanding conditions.
  • Low Power Consumption: With a focus on energy efficiency, this op-amp has a low quiescent current, making it ideal for battery-powered devices and power-sensitive applications.

Applications

The versatility of the AD526CDZ makes it suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Industrial process control
  • Analog filters
  • High-quality audio equipment

Technical Specifications

Parameter Value
Package / Case Ceramic DIP
Number of Channels 1
Supply Voltage ±4.5 V to ±18 V
Operating Temperature -55°C to +125°C
Mounting Type Through Hole

For engineers and designers looking for an operational amplifier that provides both precision and robustness, the AD526CDZ from Analog Devices Inc. is an excellent option that meets a broad spectrum of requirements.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess