EN
  • EN
  • DE

AD5263BRUZ20-REEL7

Part No AD5263BRUZ20-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 20KOHM 256TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 20k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD5263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5263BRUZ20-REEL7DKR, AD5263BRUZ20-REEL7TR, AD5263BRUZ20REEL7, AD5263BRUZ20REEL7-ND, AD5263BRUZ20-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844323-AD5263BRUZ20-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5263BRUZ20-REEL7 CAD Model

Description

Product Overview: AD5263BRUZ20-REEL7

The AD5263BRUZ20-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers a robust feature set, making it an ideal solution for applications requiring precise resistance tuning. The AD5263BRUZ20-REEL7 is provided in a tape and reel format, facilitating its integration into automated manufacturing processes.

Key Features

  • Quad Channel Configuration: The device features four independently programmable channels, allowing for multiple adjustments within a single package.
  • 20 kΩ Resistance: Each channel has a fixed end-to-end resistance of 20 kΩ, providing a wide range for various applications.
  • 256-Position: The potentiometer has 256 positions, offering fine granularity for resistance adjustments.
  • I²C Compatible Interface: The digital interface is compatible with the I²C serial communication protocol, ensuring easy integration with most microcontrollers and digital systems.
  • Nonvolatile Memory: Onboard nonvolatile memory enables the potentiometer to retain its programmed resistance values even after power is removed, ensuring consistent performance across power cycles.
  • Compact TSSOP Package: The device comes in a thin-shrink small outline package (TSSOP), which is ideal for space-constrained applications.

Applications

The AD5263BRUZ20-REEL7 is versatile and can be used in a variety of applications, including:

  • Automated calibration systems
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • LED brightness control
  • Audio equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5263BRUZ20-REEL7 is no exception. Each component is rigorously tested to ensure it meets the high standards expected from industrial and consumer electronic applications. The device's reliability and precision make it a preferred choice for designers and engineers looking for a digital potentiometer that they can trust to perform accurately and consistently over time.

With its combination of features, the AD5263BRUZ20-REEL7 from Analog Devices Inc. represents a sophisticated solution for any design that requires digital control over resistance settings.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7460 $50.9840
10+ $10.4582 $104.5820
15+ $10.1314 $151.9710
21+ $9.8046 $205.8966
27+ $9.4778 $255.9006
36+ $8.4973 $305.9028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess