The AD5262BRUZ20-REEL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., an industry leader in high-precision electronic components. This particular model offers robust features that make it ideal for a wide array of applications including calibration adjustment, gain control, and signal conditioning in industrial, medical, and automotive systems.
Designed with precision in mind, the AD5262BRUZ20-REEL7 offers 256-position adjustment capabilities with a resistance value of 20 kΩ. This digital potentiometer comes in a compact TSSOP package, making it suitable for space-constrained applications. Its 7-bit resolution ensures fine control over the resistance settings, allowing for precise adjustments to the analog signal path.
Key Features:
- Resistance Options: This device is available in a 20 kΩ resistance value, catering to a variety of design requirements.
- Dual-Channel: It features two independent channels, providing flexibility for simultaneous control of multiple signal paths.
- Nonvolatile Memory: The inclusion of nonvolatile memory enables the potentiometer to retain its last position before power-off, ensuring consistent performance across power cycles.
- Interface: A user-friendly SPI interface facilitates easy communication with microcontrollers and other digital systems.
- Operating Voltage: The device operates within a supply voltage range of 2.7V to 5.5V, making it versatile for use in various circuit designs.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is well-suited for harsh environments.
- Package: Supplied in a TSSOP-14 package, the AD5262BRUZ20-REEL7 is designed for surface-mount technology (SMT) assembly processes.
The AD5262BRUZ20-REEL7 is delivered in tape and reel packaging, denoted by the "REEL7" suffix, which is optimized for automated pick-and-place equipment, thus facilitating efficient manufacturing and assembly workflows. With its precision performance and durable design, this digital potentiometer from Analog Devices Inc. is a reliable choice for engineers looking to incorporate adjustable resistors in their electronic designs.