EN
  • EN
  • DE

LRS-50-24

Part No LRS-50-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 53W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169000-LRS-50-24
Manufacturer MEAN WELL USA Inc.
Category Power Supplies - External/Internal (Off-Board) AC DC Converters
Series LRS-50 (50W)
Package Box
Product Status Active
Type Enclosed
Voltage - Input 85 ~ 264 VAC, 120 ~ 373 VDC
Voltage - Output 1 24V
Applications Household Appliances, ITE (Commercial)
Operating Temperature -30°C ~ 70°C (With Derating)
Ultra Librarian 3D Model Ultra Librarian LRS-50-24 CAD Model

Description

The MEAN WELL USA Inc. LRS-50 (50W) is an enclosed AC-DC converter.

  • Product Name: LRS-50 (50W)
  • Manufacturer: MEAN WELL USA Inc.
  • Voltage Input: 85 ~ 264 VAC and 120 ~ 373 VDC
  • Temperature Range: -30°C to 70°C (with derating)
  • Package: Box
  • Applications: Household appliances and ITE (Commercial)
  • Output Voltage: 24V
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1197 $50.5985
13+ $8.3034 $107.9442
19+ $8.0439 $152.8341
26+ $7.7844 $202.3944
34+ $7.5250 $255.8500
45+ $6.7465 $303.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess