EN
  • EN
  • DE

AD5260BRU50

Part No AD5260BRU50
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1-/2-Channel 15 V Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136043-AD5260BRU50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5260BRU50 CAD Model

Description

Product Overview: AD5260BRU50 from Analog Devices Inc.

The AD5260BRU50 is a high-performance digital potentiometer IC manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model offers a single-channel, 256-position potentiometer, giving designers the ability to program and calibrate variable resistance values with high accuracy and stability.

The AD5260BRU50 operates with a nominal resistance of 50 kOhms, which allows for a wide range of applications in various fields such as industrial control systems, automotive electronics, and medical equipment. It provides a digital interface that supports SPI (Serial Peripheral Interface) for easy integration with microcontrollers and other digital systems.

One of the key features of this device is its non-volatile memory (EEPROM), which ensures that resistance settings are maintained even after power is removed. This makes the AD5260BRU50 ideal for applications that require precise adjustments and memory retention across power cycles.

The device is housed in a compact TSSOP-14 package, which makes it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. Additionally, the AD5260BRU50 boasts a low temperature coefficient, which minimizes resistance changes due to temperature variations, thus enhancing the overall stability of the system.

In terms of protection, the AD5260BRU50 features a robust design that includes safeguards against electrostatic discharge (ESD) and incorporates power-on reset circuitry, which ensures that the wiper position defaults to midscale at power-up, protecting against unexpected outputs.

Overall, the AD5260BRU50 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers who require a programmable potentiometer solution that combines ease of use with high performance. Whether for fine-tuning system parameters or replacing mechanical potentiometers in automated systems, the AD5260BRU50 stands out as a top-tier component.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess