EN
  • EN
  • DE

AD5252

Part No AD5252
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual 64-and 256-Position I2C Nonvolatile Memory Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136023-AD5252
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5252 CAD Model

Description

Introducing the AD5252 Digital Potentiometer from Analog Devices Inc.

The AD5252 from Analog Devices Inc. is a highly integrated digital potentiometer that offers a compact, non-volatile solution for variable resistance adjustments. This innovative component is designed to replace mechanical potentiometers and trimmers in a wide array of applications, providing precise and reliable digital control over resistance settings.

Key Features:

  • Dual-Channel: The AD5252 features two independently programmable channels, allowing for flexible adjustments in multi-channel systems.
  • Non-Volatile Memory: With built-in EEMEM (Electrically Erasable Programmable Read-Only Memory), the device retains the resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Resolution: Available in resolutions of 64-, 256-, and 1024-position adjustments, the AD5252 provides granularity suitable for a range of precision applications.
  • I²C Compatible Interface: The integrated I²C interface facilitates easy communication with microcontrollers and other digital systems, enabling remote control over the resistance settings.
  • Wide Operating Voltage: The device operates across a broad voltage range, from 2.7V to 5.5V, accommodating various power supply requirements.
  • Compact Packaging: Offered in compact surface-mount packages, the AD5252 saves valuable board space and simplifies integration into modern electronic systems.

Applications:

The versatility of the AD5252 makes it an excellent choice for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • Consumer electronics volume and tone control
  • Automotive electronics adjustments

The AD5252 from Analog Devices Inc. represents a step forward in digital potentiometer technology, offering designers a robust, digitally-controlled variable resistor solution. Its precision, coupled with its non-volatile memory, ensures that it can meet the needs of even the most demanding applications. Whether you're working on the next-generation consumer electronics or fine-tuning industrial equipment, the AD5252 is designed to deliver reliable and consistent performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess