EN
  • EN
  • DE

AD524CDZ

Part No AD524CDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 50μV
Operating Supply Current 3.5mA
Dual Supply Voltage (±) ±6 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
Win Source Part Number 767091-AD524CDZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD524
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD524CDZ CAD Model

Description

Introducing the AD524CDZ Precision Instrumentation Amplifier

Analog Devices Inc. is renowned for its high-quality components that cater to a wide range of applications, and the AD524CDZ is no exception. This precision instrumentation amplifier is designed to offer exceptional accuracy and ease of use for engineers and designers in various fields such as medical, industrial, and automation technologies.

Key Features of the AD524CDZ

  • Precision Performance: The AD524CDZ boasts a high level of accuracy with a superlative combination of low noise, low offset voltage, and low offset drift. This makes it ideal for applications where signal integrity is paramount.
  • High Gain Accuracy: With gain set by a single external resistor, the device offers a gain range from 1 to 1000, providing flexibility and precision in amplification settings.
  • Low Input Bias Current: The amplifier's input bias current is extremely low, which is critical for high-impedance sensor signals and ensures minimal signal distortion.
  • Dual Supply Operation: The AD524CDZ operates on dual power supplies ranging from ±4.5 V to ±18 V, or a single supply of up to 36 V, accommodating a variety of power configurations.
  • Robust Industrial Design: Housed in a compact 14-lead CDIP (Ceramic Dual In-line Package), the AD524CDZ is designed for durability and reliable performance in harsh environments.

Applications of the AD524CDZ

The versatility of the AD524CDZ makes it suitable for a wide range of applications. It is commonly used in:

  • Medical instrumentation, such as ECG and EEG monitors, where precision and reliability are critical.
  • Industrial control systems, including sensors and transducers that require high accuracy signal processing.
  • Data acquisition systems, where the integrity of the signal is essential for accurate data analysis.
  • Automated test equipment, which demands consistent and reliable amplification for proper functioning.

The AD524CDZ is a testament to Analog Devices Inc.'s commitment to providing high-performance components that meet the stringent requirements of modern electronic systems. With its precision, flexibility, and robustness, the AD524CDZ stands out as an exemplary solution for your instrumentation amplification needs.

Ordering Information

For detailed specifications and purchasing options for the AD524CDZ precision instrumentation amplifier, please visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess