The AD524ARZ-16-REEL7 is a high-performance precision instrumentation amplifier from Analog Devices Inc. This advanced amplifier is designed for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. It offers exceptional accuracy and stability, making it an ideal choice for situations where high precision is paramount.
Key Features
- High Precision: The AD524ARZ-16-REEL7 features a very low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
- Programmable Gain: It offers a set of selectable gain resistors, providing flexibility with gains ranging from 1 to 1000, which can be programmed via external connections.
- Low Noise: With its low noise characteristics, this amplifier is suitable for applications requiring a high signal-to-noise ratio.
- Single or Dual Supply Operation: It operates on a single supply range from 4.5V to 36V or a dual supply range from ±2.25V to ±18V, accommodating a variety of power environments.
- Robust Output: The device is capable of driving high-level outputs, making it compatible with a range of downstream components.
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
AD524ARZ-16-REEL7 |
| Number of Channels |
1 |
| Input Offset Voltage |
50 µV Max |
| Input Offset Drift |
0.6 µV/°C Max |
| Gain Bandwidth Product |
4 MHz |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
SOIC-16 |
| Mounting Type |
Surface Mount |
Applications
The AD524ARZ-16-REEL7 is versatile and can be used in various applications that require high precision and reliability. It is particularly well-suited for:
- Medical instrumentation such as ECG, EEG, and patient monitoring systems
- Industrial process control systems
- Strain gauge amplifiers
- Transducer interfaces
- Thermocouple amplifiers
- Data acquisition systems
With its combination of precision, flexibility, and reliability, the AD524ARZ-16-REEL7 is a valuable component for any design requiring an instrumentation amplifier.