EN
  • EN
  • DE

AD5247BKS50-R2

Part No AD5247BKS50-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128-Position I2C Compatible Digital Potentiometer | IC DGTL POT 50KOHM 128TAP SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Taper Linear
Configuration Rheostat
Taps per POT 128
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 45 ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number AD5247
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136001-AD5247BKS50-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5247BKS50-R2 CAD Model

Description

Product Overview: AD5247BKS50-R2

The AD5247BKS50-R2 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This digital potentiometer offers a reliable and precise solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Resistance Options: The AD5247BKS50-R2 provides a resistance value of 50 kΩ, which is ideal for a wide range of applications that require fine-tuning of resistance settings.
  • Digital Interface: It features an I²C-compatible interface, allowing for easy communication with microcontrollers and other digital systems. This enables digital control of resistance values with high precision and repeatability.
  • Compact Package: Packaged in a compact SC-70, this digital potentiometer is designed for space-constrained applications, providing a high degree of functionality in a small footprint.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring that the resistance setting is retained even when the power is removed. This is particularly useful for applications that require a specific startup condition or need to preserve settings between power cycles.
  • Power Supply Range: The AD5247BKS50-R2 operates over a wide single-supply range of 2.7 V to 5.5 V, making it versatile for use in various system voltage levels.
  • Endurance: It offers an impressive endurance of 1 million write cycles and 50 years of data retention, ensuring long-term reliability and performance.

Applications

The AD5247BKS50-R2 is suitable for a multitude of applications, including but not limited to:

  • Adjustable power supplies and voltage references
  • LCD screen calibration
  • Automotive electronics
  • Portable electronics
  • Gain and offset adjustment

With its precision, reliability, and ease of use, the AD5247BKS50-R2 is an excellent choice for designers and engineers looking to incorporate digital potentiometers into their systems. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, making it a trusted component in any electronic design.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess