EN
  • EN
  • DE

AD5246BKSZ50-RL7

Part No AD5246BKSZ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL RES 128POS SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 007952-AD5246BKSZ50-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5246BKSZ50-RL7 CAD Model

Description

Product Overview: AD5246BKSZ50-RL7 from Analog Devices Inc.

The AD5246BKSZ50-RL7 is a precision digital potentiometer designed and manufactured by the renowned company, Analog Devices Inc. This innovative component provides a reliable and accurate solution for applications requiring variable resistance settings. The AD5246BKSZ50-RL7 is part of a series that offers the versatility needed for modern electronic devices, where fine adjustment of resistance can be critical for optimal performance.

This particular model comes in a compact SC-70 package, making it suitable for space-constrained applications. It features a 50 kΩ resistance value, providing ample range for various adjustable settings. The potentiometer is digitally controlled via an I2C-compatible interface, which allows for easy integration into most digital systems. This interface also supports daisy-chaining of multiple devices, facilitating design flexibility and simplification of the communication bus.

The device operates on a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a wide array of circuits and power sources. The low power consumption of the AD5246BKSZ50-RL7 ensures minimal impact on the overall power budget of the system, a critical aspect for battery-operated devices.

With its non-volatile memory, the AD5246BKSZ50-RL7 retains the last programmed resistance value even after the power is cycled. This feature is particularly useful for applications that require a specific startup condition or for settings that need to be preserved between power cycles.

Furthermore, this digital potentiometer offers excellent temperature stability and resistance tolerance, ensuring consistent performance across a wide temperature range. Its robust design and high-quality construction make it a reliable choice for critical applications in fields such as industrial automation, consumer electronics, automotive systems, and medical devices.

The AD5246BKSZ50-RL7 is available in tape and reel packaging, denoted by the suffix "-RL7," which facilitates its use in automated manufacturing processes. Analog Devices Inc. provides comprehensive technical support and documentation for this product, ensuring that designers can fully leverage its features and performance in their applications.

Key Features:

  • 50 kΩ resistance value
  • I2C-compatible interface
  • Single supply voltage: 2.7V to 5.5V
  • Non-volatile memory
  • Compact SC-70 package
  • Low power consumption
  • Excellent temperature stability

For detailed specifications and application guidance, customers are encouraged to refer to the official datasheet and product guides provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,040 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess