EN
  • EN
  • DE

LMX2525LQ1321/NOPB

Part No LMX2525LQ1321/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH DUAL W/VC0 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 1321MHz
RF Type PDC
Secondary Attributes Integrated PLL and VCO
Case / Package 24-WQFN (4x4)
Win Source Part Number 114827-LMX2525LQ1321/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2525LQ1321/NOPB CAD Model

Description

The LMX2525LQ1321/NOPB from Texas Instruments is a high-performance, reliable, and compact solution for RF and microwave applications. This product is part of the company's extensive range of RF and microwave devices, offering advanced features and functionalities that cater to the diverse needs of modern electronic systems.

  • Frequency Synthesizer: Dual frequency synthesizer system
  • VCO: Low noise, voltage-controlled oscillator (VCO)
  • PLL: High precision phase-locked loop (PLL)
  • Supply Voltage Range: Flexible power supply range
  • Features: Digital lock detect output, programmable charge pump
  • Package: Compact, 32-pin QFN (Quad Flat No-leads)
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant, lead-free, halogen-free

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess