EN
  • EN
  • DE

AD5241BRU1M-REEL7

Part No AD5241BRU1M-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1MOHM 256TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 1M Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5241BRU1M-REEL7DKR, AD5241BRU1M-REEL7CT, AD5241BRU1M-REEL7TR, AD5241BRU1M-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909381-AD5241BRU1M-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5241BRU1M-REEL7 CAD Model

Description

Product Overview: AD5241BRU1M-REEL7

The AD5241BRU1M-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This device offers a reliable solution for applications requiring variable resistance adjustments, all controlled digitally via a serial interface.

Key Features

  • Resistance Options: The AD5241BRU1M-REEL7 offers a resistance value of 1MΩ, providing ample range for various applications.
  • Resolution: It features 256-position resolution, allowing for fine adjustments to the resistance level.
  • Interface: The device uses a standard I2C serial interface for communication, making it compatible with a vast array of microcontrollers and digital systems.
  • Single-Supply Operation: It operates on a single 2.7V to 5.5V supply, ensuring compatibility with low-voltage systems and reducing power consumption.
  • Compact Package: The AD5241BRU1M-REEL7 comes in a compact TSSOP package, which is suitable for space-constrained applications.
  • Endurance: The potentiometer boasts a high endurance rating, with the ability to handle 1 million write cycles and 50 years of data retention, ensuring longevity and reliability.

Applications

The AD5241BRU1M-REEL7 is versatile and can be used in a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen color and brightness adjustment
  • Gain control and offset adjustment in data acquisition systems
  • Audio equipment volume control

Quality and Reliability

Analog Devices Inc. ensures that the AD5241BRU1M-REEL7 meets the highest quality and performance standards. The device is available in a 7-inch reel, making it suitable for automated assembly processes, and is designed for industrial temperature ranges.

Whether for consumer electronics or industrial applications, the AD5241BRU1M-REEL7 offers a robust, precise, and easy-to-use solution for digitally controlled resistance adjustments.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess