EN
  • EN
  • DE

AD5235BRUZ250

Part No AD5235BRUZ250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT DUAL 1024POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 1024
Resistance (Ohms) 250k
Supply Voltage - Operating 2.7 V to 5 V, ±2.25 V to 2.75 V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 121376-AD5235BRUZ250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5235BRUZ250 CAD Model

Description

AD5235BRUZ250 Digital Potentiometer by Analog Devices Inc.

The AD5235BRUZ250, brought to you by Analog Devices Inc., represents a pinnacle in precision digital potentiometer technology. This remarkable component offers a dual-channel, nonvolatile memory, digitally controlled variable resistor device, which operates like a mechanical potentiometer. It features a 1024-position resolution, ensuring fine adjustments and precise control over resistance settings.

One of the core benefits of the AD5235BRUZ250 is its nonvolatile memory (EEMEM), which allows the device to retain its resistance settings even after power-off, ensuring consistent performance across power cycles. This is particularly useful for applications that require a specific resistance setting to be maintained without the need for constant system calibration.

The device operates within a wide supply range of 2.7V to 5.5V, making it versatile for various applications. Its temperature range, spanning from -40°C to +125°C, ensures reliability and functionality in extreme conditions. The AD5235BRUZ250 is designed with a 250 kOhms end-to-end resistance, providing a wide range of adjustability and compatibility with a variety of circuits.

With an I2C-compatible interface, the AD5235BRUZ250 allows for easy integration into your digital systems. This digital interface not only simplifies the connection but also minimizes the signal routing on your PCB, which can help reduce noise and improve signal integrity. Moreover, the device's 14-lead TSSOP (Thin Shrink Small Outline Package) makes it compact and suitable for space-constrained applications.

Applications for the AD5235BRUZ250 are broad and include adjusting screen brightness in consumer electronics, calibrating sensors in industrial systems, setting parameters in automotive electronics, and tuning audio signals in communication devices. With its robust design and precise control, the AD5235BRUZ250 is an ideal choice for engineers and designers looking to integrate a reliable digital potentiometer into their next project.

Analog Devices Inc. is known for its commitment to high-quality and innovative solutions. The AD5235BRUZ250 is a testament to this, offering a blend of performance, precision, and durability for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1759 $60.7036
9+ $12.4520 $112.0680
13+ $12.0629 $156.8177
18+ $11.6738 $210.1284
23+ $11.2846 $259.5458
30+ $10.1173 $303.5190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess