EN
  • EN
  • DE

AD5232BRU100

Part No AD5232BRU100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 100KOHM 256TP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient 600ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5232
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1135965-AD5232BRU100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5232BRU100 CAD Model

Description

The AD5232BRU100 from Analog Devices Inc. is a high-performance, non-volatile digital potentiometer that offers a versatile solution for a wide array of applications requiring precise resistance adjustments. This digital potentiometer is designed to provide reliable and accurate control of resistance settings through digital interfaces, making it an ideal choice for adjusting and calibrating system parameters electronically.

Key Features

  • Resistance Options: The AD5232BRU100 comes with a resistance value of 100 kΩ, providing a wide range of resistance adjustments for various applications.
  • Dual Channel: It features two independently programmable potentiometers, which can be adjusted via a 3-wire SPI-compatible serial interface, allowing for flexible dual-channel operation.
  • Non-Volatile Memory: With its integrated non-volatile memory (EEMEM), the device can store and recall resistance settings even after power cycling, ensuring persistent system calibration.
  • Resolution: The potentiometer offers a resolution of 1024 positions, enabling fine-grained control over resistance adjustments.
  • Power Supply: It operates on a wide single-supply voltage range of 2.7V to 5.5V or dual supplies of ±2.7V to ±2.75V, catering to various system requirements.
  • Temperature Range: The device is designed to function over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

The AD5232BRU100 is suitable for numerous applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • Transducer adjustment of pressure, temperature, position, chemical, and optical sensors
  • RF amplifier biasing
  • Gain and offset adjustment

With its robust feature set, the AD5232BRU100 digital potentiometer from Analog Devices Inc. is a highly flexible component that enhances precision, reliability, and ease of use in electronic systems. Its digital interface and non-volatile memory make it a smart choice for designers looking to achieve stable and repeatable adjustments in their circuits.

You May Also Be Interested in

Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess