EN
  • EN
  • DE

AD5204BRU10-REEL7

Part No AD5204BRU10-REEL7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description 4-/6-Channel Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751698-AD5204BRU10-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5204BRU10-REEL7 CAD Model

Description

Product Overview: AD5204BRU10-REEL7

The AD5204BRU10-REEL7 is a high-performance, 4-channel digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a versatile solution for applications requiring variable resistance adjustments through digital control signals. It is presented in a tape and reel packaging format, designated by the suffix REEL7, which is suitable for automated assembly processes, making it an excellent choice for mass production environments.

Key Features

  • Number of Channels: The device includes four independent potentiometer channels, providing multiple adjustment options in a single package, saving space and reducing complexity in circuit design.
  • Resolution: Each potentiometer channel has a 10-bit resolution, offering 1024 programmable steps for precise control over the resistance settings.
  • Interface: The AD5204BRU10-REEL7 is equipped with a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers or other digital systems.
  • Versatility: This digital potentiometer is designed to operate across a wide range of applications, including adjustable power supplies, LCD screen adjustments, and audio control systems.
  • Package: Enclosed in a TSSOP (Thin Shrink Small Outline Package), the AD5204BRU10-REEL7 offers a compact footprint that is ideal for space-constrained applications.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various application requirements and ensuring compatibility with both digital and analog voltage levels.

Applications

The AD5204BRU10-REEL7 is a versatile component that can be used in a wide array of electronic applications, including:

  • Automated calibration and tuning systems
  • Programmable filters and oscillators
  • Electronic volume control in audio systems
  • Adjustable gain amplifiers and attenuators
  • Automotive electronics for sensor calibration
  • Consumer electronics, such as TV and video equipment

With its high resolution, multiple channels, and easy-to-use digital interface, the AD5204BRU10-REEL7 from Analog Devices Inc. is an ideal solution for designers looking to integrate reliable, programmable resistance adjustments into their electronic designs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0906 $62.7180
70+ $1.7152 $120.0640
105+ $1.6620 $174.5100
145+ $1.6078 $233.1310
190+ $1.5546 $295.3740
250+ $1.3941 $348.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess