EN
  • EN
  • DE

AD5203ARU100-REEL

Part No AD5203ARU100-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 64POS Volatile Linear 24-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171225-AD5203ARU100-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD5203
Introduction Date July 17, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD5203ARU100-REEL CAD Model

Description

AD5203ARU100-REEL Digital Potentiometer

The AD5203ARU100-REEL from Analog Devices Inc. is a cutting-edge digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This digital potentiometer, also known as a digipot, is part of Analog Devices' renowned portfolio of electronic components that are known for their quality, reliability, and performance.

This particular model, the AD5203ARU100-REEL, is provided in tape and reel packaging, which is ideal for automated assembly processes, making it a convenient choice for mass production. With its compact TSSOP (Thin Shrink Small Outline Package) form factor, it occupies minimal space on a printed circuit board, providing a high-density solution for space-constrained applications.

The AD5203ARU100-REEL features four digitally controlled potentiometers, each with 256 positions, allowing for fine-grained control over resistance settings. This quad-channel configuration makes it an excellent choice for applications that require multiple variable resistors but have limited board space. The device operates with a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a wide range of electronic systems.

With an end-to-end resistance of 100 kΩ, the AD5203ARU100-REEL provides a versatile range for various applications, including adjusting volume, tuning filters, setting operational amplifier gains, and controlling screen brightness. The non-volatile memory ensures that the last programmed resistance value is retained even after the power is cycled, offering convenience and reliability.

Communication with the AD5203ARU100-REEL is achieved through a user-friendly SPI (Serial Peripheral Interface), which allows for easy integration into microcontroller-based systems. This digital interface not only simplifies the connection but also enables fast and secure adjustments to the resistance settings without the need for mechanical potentiometer adjustments.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the AD5203ARU100-REEL from Analog Devices Inc. offers a robust and precise solution for your digital potentiometer needs. Its combination of multiple channels, compact packaging, and ease of use make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4015 $57.8255
42+ $2.7905 $117.2010
65+ $2.7039 $175.7535
89+ $2.6161 $232.8329
115+ $2.5295 $290.8925
153+ $2.2673 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess