The AD5203A100 is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This robust digital potentiometer offers designers an electronic adjustment capability ideal for a wide range of applications including programmable filters, voltage-to-current conversions, and precision gain adjustment.
Key Features
- Resolution: The AD5203A100 features a 256-position resolution, allowing for fine-tuning adjustments to signal paths with precision.
- Multiple Channels: It comes with four independent channels, providing flexibility for multi-channel applications or complex system calibrations.
- Nonvolatile Memory: Each channel of the AD5203A100 has nonvolatile memory (EEPROM), ensuring that the preset potentiometer settings are retained even when the power is cycled.
- Interface: The device is equipped with a user-friendly SPI interface for easy communication with microcontrollers and other digital systems.
- Wide Operating Voltage Range: This digital potentiometer operates over a broad voltage range, making it suitable for various supply levels in different applications.
Performance Specifications
- Resistance Options: The AD5203A100 is available with end-to-end resistance of 100 kΩ, providing a wide range of adjustment possibilities.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
- Power Supply: The device supports dual power supplies ranging from ±2.7V to ±5.5V, or a single supply from 2.7V to 5.5V.
Applications
The AD5203A100 is an ideal solution for applications that require precise and repeatable adjustments. It is commonly used in:
- Automated product calibration
- Programmable power supplies
- Programmable filters and delays
- Audio/visual equipment
With its combination of features, the AD5203A100 from Analog Devices Inc. stands out as a versatile component for designers looking to add reliable, programmable resistance to their electronic designs.