EN
  • EN
  • DE

AD5162BRMZ50

Part No AD5162BRMZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Position, SPI Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Country of Origin Malaysia
ECCN EAR99
Introduction Date November 01, 2003
Family Name AD5162
Manufacturer Homepage www.analog.com
Win Source Part Number 1135903-AD5162BRMZ50
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 160
Temperature Coefficient (Typ) 35 ppm/°C
Tolerance ±20%
Operating Supply Voltage 2.7 V ~ 5.5 V
Memory Type Volatile
Interface SPI
Resistance (Ohms) 50k
Number of Taps 256
Number of Circuits 2
Configuration Potentiometer
Taper Linear
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian AD5162BRMZ50 CAD Model

Description

Analog Devices Inc. AD5162BRMZ50 Digital Potentiometer

The AD5162BRMZ50 is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact, dual-channel device offers a seamless and reliable solution for applications requiring variable resistor settings. It is housed in a small MSOP (Mini Small Outline Package) with 10 leads, ensuring a minimal footprint on circuit boards.

One of the standout features of the AD5162BRMZ50 is its 256-position resolution, allowing for fine-tuning of resistance with a wide range of 50 kΩ. This makes it an ideal choice for applications such as adjusting gain control, filter adjustments, and various other functions where precise resistance changes are necessary.

With an I²C-compatible digital interface, the AD5162BRMZ50 enables easy communication with microcontrollers and other digital systems. This interface allows for the potentiometer settings to be adjusted programmatically, providing a high level of control and automation for complex systems. Furthermore, the device supports a 2.7 V to 5.5 V power supply range, making it versatile for both low-power and standard applications.

The device also features non-volatile memory (EEPROM), which preserves the last programmed resistance values even after the power is turned off. This ensures that the system retains its configuration between uses, without the need for additional components or battery backup.

With its robust performance characteristics, the AD5162BRMZ50 is suitable for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Transducer adjustment of pressure, temperature, and humidity sensors
  • RF amplifier biasing
  • Automotive electronics tuning

The AD5162BRMZ50 from Analog Devices Inc. offers a combination of precision, flexibility, and ease of use, making it a valuable component for designers aiming to integrate reliable digital potentiometer functionality into their projects.

You May Also Be Interested in

Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1083 $56.7581
16+ $6.6529 $106.4464
24+ $6.4450 $154.6800
33+ $6.2371 $205.8243
42+ $6.0292 $253.2264
56+ $5.4055 $302.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess