Analog Devices Inc.
The AD5143BCPZ10 from Analog Devices Inc. is a high-performance, non-volatile digital potentiometer that offers a compact and precise solution for controlling voltage and current in a wide range of applications. This digital potentiometer is designed to replace traditional mechanical potentiometers and provides a more reliable and stable electronic adjustment mechanism.
Key Features:
- Resistance Options: The device offers 10 kΩ end-to-end resistance, providing a versatile range for various applications.
- Resolution: It features a 256-position resolution, allowing for fine-grained control over settings.
- Non-Volatile Memory: The AD5143BCPZ10 includes a non-volatile memory feature, ensuring that the resistance setting is retained even when the power is removed.
- Interface: It comes with an I²C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
- Multiple Devices: Up to four devices can be connected on a single I²C bus, thanks to the availability of multiple I²C addresses.
- Power Supply: The digital potentiometer operates on a 2.7V to 5.5V power supply, accommodating various circuit designs.
- Packaging: It is available in a compact 10-lead LFCSP package, which is suitable for space-constrained applications.
Applications:
The AD5143BCPZ10 is ideal for a diverse array of applications, such as:
- Automated product calibration
- Adjustable power supplies and gain control
- Automotive electronics
- Portable electronics
- Instrumentation and test equipment
With its precision, reliability, and ease of use, the AD5143BCPZ10 digital potentiometer from Analog Devices Inc. is an excellent choice for designers looking to add a sophisticated level of control to their electronic designs.