EN
  • EN
  • DE

AD5121BCPZ100-RL7

Part No AD5121BCPZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single Channel, 128-/256-Position, I2C/SPI, Nonvolatile Digital Potentiometer | IC DGTL POT 100KOHM 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 100k
Interface I2C, SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 130
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number AD5121
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135865-AD5121BCPZ100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5121BCPZ100-RL7 CAD Model

Description

Product Overview: AD5121BCPZ100-RL7 from Analog Devices Inc.

The AD5121BCPZ100-RL7, manufactured by Analog Devices Inc., is a high-performance digital potentiometer that offers a compact and precise solution for adjusting and controlling voltages in a variety of electronic applications. This component is part of Analog Devices' extensive portfolio of digital potentiometers designed to meet the needs of modern electronics where space is at a premium and performance is non-negotiable.

The AD5121BCPZ100-RL7 features a resistance range of 100 kΩ, providing a wide scope for voltage adjustments. The device operates through an I²C-compatible interface, allowing for easy integration into microcontroller-based systems. This digital potentiometer offers 128 positions, enabling fine-grained control over the output, which is essential for sensitive applications that require precise adjustments.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5121BCPZ100-RL7 is designed for surface mounting, making it an ideal choice for space-constrained applications. This packaging not only saves space but also offers excellent thermal performance and reliability. The device operates over a broad temperature range, ensuring stable performance in diverse environments.

Key features of the AD5121BCPZ100-RL7 include:

  • 100 kΩ end-to-end resistance
  • 128-position resolution
  • I²C-compatible serial interface
  • Compact LFCSP package
  • Wide operating temperature range

This digital potentiometer is a versatile component suitable for various applications, such as adjusting LED brightness, tuning filters, setting operational amplifier gain, and calibrating sensors, among others. Its robust design and digital interface make it a reliable choice for both automated industrial systems and consumer electronics.

With the AD5121BCPZ100-RL7, designers can expect consistent performance and ease of use, backed by the reputation and support of Analog Devices Inc., a leader in the semiconductor industry. Whether for prototyping or mass production, this digital potentiometer stands out as an excellent choice for precision voltage control.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1662 $54.1606
30+ $3.4184 $102.5520
46+ $3.3116 $152.3336
63+ $3.2048 $201.9024
81+ $3.0979 $250.9299
109+ $2.7775 $302.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,071 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess