Product Overview: AD5115BCPZ80-RL7
The AD5115BCPZ80-RL7 is a high-performance, nonvolatile digital potentiometer designed and manufactured by Analog Devices Inc. This precision device offers a reliable solution for applications requiring digitally controlled resistance settings. The AD5115BCPZ80-RL7 is part of Analog Devices' family of digital potentiometers that are known for their excellent reliability and versatility.
Key Features
- Resistance Options: The device offers 80 kΩ end-to-end resistance, providing a wide range of adjustable resistance values suitable for various applications.
- Resolution: It features 128 positions, allowing for fine-grained control over the resistance settings.
- Nonvolatile Memory: The potentiometer includes nonvolatile memory (EEPROM) to store preferred settings, which ensures that the resistance value is maintained even when the power is turned off.
- Interface: The user-friendly I2C interface facilitates easy communication with microcontrollers and other digital systems.
- Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5115BCPZ80-RL7 is ideal for space-constrained applications.
- Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
- Single-Supply Operation: The device supports single-supply operation from 2.7 V to 5.5 V, accommodating various system power requirements.
Applications
The AD5115BCPZ80-RL7 is versatile enough to be used in a wide array of applications, including:
- Automotive systems
- Portable electronics
- Medical and healthcare equipment
- Industrial control systems
- Communication devices
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD5115BCPZ80-RL7 is no exception. This digital potentiometer is designed to meet the stringent requirements of various industries, ensuring that it can perform reliably in a multitude of settings. Whether it's for precision control in an automotive application or fine-tuning in a medical device, the AD5115BCPZ80-RL7 brings the performance and durability expected from a leader in analog technology.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.