EN
  • EN
  • DE

AD5112BCPZ10-RL7

Part No AD5112BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V, 2.3V ~ 5.5V
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-LFCSP-UD (2x2)
Package / Case 8-UFDFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number AD5112
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859442-AD5112BCPZ10-RL7
Ultra Librarian 3D Model Ultra Librarian AD5112BCPZ10-RL7 CAD Model

Description

AD5112BCPZ10-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5112BCPZ10-RL7 is a high-performance, nonvolatile digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This compact and precise device offers a robust solution for applications requiring digital control over resistance settings. The AD5112BCPZ10-RL7 is a perfect fit for various sectors including industrial automation, automotive systems, and consumer electronics, where precise calibration and control of system parameters are paramount.

Key Features:

  • Resistance Options: The device provides a 10 kΩ resistance with a high tolerance for precise adjustments.
  • Resolution: It comes with a 64-position resolution, allowing for fine-grained control over resistance settings.
  • Memory: Equipped with nonvolatile memory (EEPROM), the AD5112BCPZ10-RL7 retains its resistance settings even after power-off, ensuring consistent performance across power cycles.
  • Interface: The digital potentiometer is controlled via a simple I2C-compatible interface, making it easy to integrate into existing digital systems.
  • Single Supply Operation: Operates from a single 2.7 V to 5.5 V supply, providing flexibility in various power environments.
  • Compact Package: Available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications.

Applications:

The AD5112BCPZ10-RL7 is versatile and can be used in a wide array of applications, including:

  • Automated calibration systems
  • Adjustable power supplies and voltage dividers
  • Programmable filters and delays
  • Audio/visual equipment tuning
  • Automotive electronics for sensor calibration

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5112BCPZ10-RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. The device's robust design allows it to operate in demanding environments, making it a reliable choice for mission-critical applications.

Whether you're designing a new system or upgrading an existing one, the AD5112BCPZ10-RL7 digital potentiometer from Analog Devices Inc. offers a high-quality, precise, and durable solution for your digital resistance control needs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3000 $52.8000
37+ $2.7077 $100.1849
58+ $2.6231 $152.1398
79+ $2.5385 $200.5415
102+ $2.4539 $250.2978
137+ $2.2000 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess