AD5064BRUZ-1REEL7 Digital-to-Analog Converter
The AD5064BRUZ-1REEL7 is a high-performance, quad 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.
Key Features:
- Resolution: 16-bit DAC resolution provides high precision output for demanding applications.
- Quad Channel: Features four DACs in one package, enabling multiple signal outputs simultaneously, which is beneficial for complex systems.
- Interface: Equipped with a user-friendly serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into digital systems.
- Voltage Supply: Operates on a 2.7 V to 5.5 V supply, providing flexibility in various power environments.
- Power-Down Function: Includes a power-down function that reduces power consumption when not in active use.
- Packaging: Available in a TSSOP package and provided in a 7-inch reel, facilitating automated assembly processes.
- Temperature Range: Designed to perform over an industrial temperature range of -40°C to +105°C.
Applications:
The AD5064BRUZ-1REEL7 is suitable for a diverse set of applications where precision is critical. These include:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control
- Medical Equipment
- Industrial Automation
- Portable Battery-Powered Instruments
With its combination of high resolution, multiple channels, and ease of integration, the AD5064BRUZ-1REEL7 is a versatile component that enhances the performance of electronic systems. Whether in industrial, medical, or consumer applications, this DAC from Analog Devices Inc. ensures reliable and precise analog output from digital signals.
Ordering Information:
The product is available for order under the part number AD5064BRUZ-1REEL7. For detailed specifications, datasheets, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.